Fujitsu logo

Fujitsu SCALEO J AMD Sempron 3200+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 SE Windows XP Home Edition Tower PC

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88415
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEO J AMD Sempron 3200+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 SE Windows XP Home Edition Tower PC:

Fujitsu SCALEO J, 1.8 GHz, AMD Sempron, 3200+, 0.5 GB, 160 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO J AMD Sempron 3200+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 SE Windows XP Home Edition Tower PC:

Fujitsu SCALEO J. Processor frequency: 1.8 GHz, Processor family: AMD Sempron, Processor model: 3200+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 6200 SE. Operating system installed: Windows XP Home Edition. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 11 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.