Fujitsu logo

Fujitsu ASHG18LFCA air conditioner Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125581
Info modified on:
12 Dec 2024, 14:16:39
Short summary description Fujitsu ASHG18LFCA air conditioner Split system White:

Fujitsu ASHG18LFCA, Split system, White, Cooling, Dehumidifying, Heating, 5200 W, 900 W, 6000 W

Long summary description Fujitsu ASHG18LFCA air conditioner Split system White:

Fujitsu ASHG18LFCA. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 262 kWh, Annual energy consumption (heating) (Average heating season): 2130 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 43 dB, Indoor unit width: 99.8 cm. Outdoor unit noise level: 50 dB, Outdoor unit width: 79 cm, Outdoor unit depth: 29.8 cm. Energy efficiency class (cooling) (old): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.