Fujitsu logo

Fujitsu AOYG14LMCE Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35567
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Fujitsu AOYG14LMCE Air conditioner outdoor unit White:

Fujitsu AOYG14LMCE, Air conditioner outdoor unit, White, Cooling, Dehumidifying, Heating, R410A, 1.05 kg, 20 m

Long summary description Fujitsu AOYG14LMCE Air conditioner outdoor unit White:

Fujitsu AOYG14LMCE. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Power consumption (cooling) (max): 1135 W, Power consumption (heating) (max): 1365 W, AC input voltage: 230 V. Indoor unit width: 79 cm, Indoor unit depth: 26 cm, Indoor unit height: 54 cm. Outdoor unit noise level: 50 dB, Outdoor unit weight: 34 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.