Fujitsu logo

Fujitsu AOY36L Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57956
Info modified on:
12 Dec 2024, 14:14:40
Short summary description Fujitsu AOY36L Air conditioner outdoor unit White:

Fujitsu AOY36L, Air conditioner outdoor unit, White, Cooling, Heating, 10000 W, 5000 W, 11200 W

Long summary description Fujitsu AOY36L Air conditioner outdoor unit White:

Fujitsu AOY36L. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Power consumption (cooling) (max): 3950 W, Power consumption (heating) (max): 3100 W, AC input voltage: 220 V. Outdoor unit noise level: 53 dB, Cooling airflow (outdoor unit): 2200 m³/h, Heating airflow (outdoor unit): 2200 m³/h

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.