Fujitsu logo

Fujitsu LX390 keyboard Mouse included Universal RF Wireless QWERTY English, Greek Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24600
Info modified on:
18 Jun 2024, 12:08:14
Short summary description Fujitsu LX390 keyboard Mouse included Universal RF Wireless QWERTY English, Greek Black:

Fujitsu LX390, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Fujitsu LX390 keyboard Mouse included Universal RF Wireless QWERTY English, Greek Black:

Fujitsu LX390. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.