FRITZ! Box 7330, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, ADSL2+, Red, Silver, Tabletop router
FRITZ! Box 7330. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA2. Product type: Tabletop router, Product colour: Red, Silver. Cables included: LAN (RJ-45)