FRITZ! logo

FRITZ! Box 6840 LTE + Fon MT-F wireless router Gigabit Ethernet 4G Red, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59531
Info modified on:
07 Mar 2024, 15:34:52
Short summary description FRITZ! Box 6840 LTE + Fon MT-F wireless router Gigabit Ethernet 4G Red, Silver:

FRITZ! Box 6840 LTE + Fon MT-F, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, 4G, 4G, Red, Silver

Long summary description FRITZ! Box 6840 LTE + Fon MT-F wireless router Gigabit Ethernet 4G Red, Silver:

FRITZ! Box 6840 LTE + Fon MT-F. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Mobile network generation: 4G, 4G standard: LTE. Security algorithms: WPA, WPA2. Product colour: Red, Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.