location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Frifri HSCF5250 Single 4.5 L Stand-alone 3200 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Frifri Check ‘Frifri’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HSCF5250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSCF 5250
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Frifri’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Frifri: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:58:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Frifri HSCF5250 Single 4.5 L Stand-alone 3200 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone 4.5 L 1.7 kg Black, Stainless steel
  • - Removable bowl
  • - 3200 W
More>>>
Short summary description Frifri HSCF5250 Single 4.5 L Stand-alone 3200 W Black, Stainless steel:
This short summary of the Frifri HSCF5250 Single 4.5 L Stand-alone 3200 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Frifri HSCF5250, 4.5 L, 1.7 kg, Single, Black, Stainless steel, Stand-alone, 3200 W

Long summary description Frifri HSCF5250 Single 4.5 L Stand-alone 3200 W Black, Stainless steel:
This is an auto-generated long summary of Frifri HSCF5250 Single 4.5 L Stand-alone 3200 W Black, Stainless steel based on the first three specs of the first five spec groups.

Frifri HSCF5250. Capacity: 4.5 L, Fryer food capacity: 1.7 kg. Construction type: Single, Product colour: Black, Stainless steel, Appliance placement: Stand-alone. Power: 3200 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 3.5 kg