Freecom logo

Freecom mHDD Slim external hard drive 2 TB 5400 RPM 2.5" USB Type-C 3.2 Gen 1 (3.1 Gen 1) Grey, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79728
Info modified on:
14 Mar 2024, 19:53:00
Short summary description Freecom mHDD Slim external hard drive 2 TB 5400 RPM 2.5" USB Type-C 3.2 Gen 1 (3.1 Gen 1) Grey, Silver:

Freecom mHDD Slim, 2 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Grey, Silver

Long summary description Freecom mHDD Slim external hard drive 2 TB 5400 RPM 2.5" USB Type-C 3.2 Gen 1 (3.1 Gen 1) Grey, Silver:

Freecom mHDD Slim. HDD capacity: 2 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product colour: Grey, Silver

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.