Freecom logo

Freecom TapeWare LTO TapeWare SCSI LTO-920es 920es Storage drive Tape Cartridge 400 GB

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8382
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years
Long product name Freecom TapeWare LTO TapeWare SCSI LTO-920es 920es Storage drive Tape Cartridge 400 GB:

TapeWare SCSI LTO-920es 920es

Freecom TapeWare LTO TapeWare SCSI LTO-920es 920es Storage drive Tape Cartridge 400 GB:

External LTO-3 HH Drive from Freecom with 400-800 GB of capacity
Data transfer rate: up to 120 MB/s
- Based on leading HP LTO technology
- Well accepted
- Backup up to 800 GB of data to each media
- Up to 432.0 GB/h data transfer rate
- External 5.25"-Solution (half height)
- Ultra 160 SCSI LVD Interface
- Supports One-Button-Disaster-Recovery
- Tape Alert(TM) for a worry free backup
- Including Dynamic speed matching
- Read/ Write compatible with LTO-1 and LTO-2 Media
- Supports most operating systems and platforms like Windows (2000, 2003 and XP), Linux. For more information please check the compatibility of your OS

Short summary description Freecom TapeWare LTO TapeWare SCSI LTO-920es 920es Storage drive Tape Cartridge 400 GB:

Freecom TapeWare LTO TapeWare SCSI LTO-920es 920es, Storage drive, Tape Cartridge, Ultra 160 SCSI, 2:1, LTO, 400 GB

Long summary description Freecom TapeWare LTO TapeWare SCSI LTO-920es 920es Storage drive Tape Cartridge 400 GB:

Freecom TapeWare LTO TapeWare SCSI LTO-920es 920es. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 160 SCSI. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Burst transfer rate: 120 MB/s. Weight: 5.48 kg. Dimensions (WxDxH): 218 x 297 x 120 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.