Freecom logo

Freecom Classic SL Network Drive Classic SL Network Hard Drive 160GB external hard drive 7200 RPM 3.5" USB 2.0 Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44836
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Freecom Classic SL Network Drive Classic SL Network Hard Drive 160GB external hard drive 7200 RPM 3.5" USB 2.0 Black:

Freecom Classic SL Network Drive Classic SL Network Hard Drive 160GB, 160 GB, 3.5", 2.0, 7200 RPM, Black

Long summary description Freecom Classic SL Network Drive Classic SL Network Hard Drive 160GB external hard drive 7200 RPM 3.5" USB 2.0 Black:

Freecom Classic SL Network Drive Classic SL Network Hard Drive 160GB. HDD capacity: 160 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.