Forza Refurbished Apple iPhone XS, 14.7 cm (5.8"), 2436 x 1125 pixels, 256 GB, 12 MP, iOS 12, Gold
Forza Refurbished Apple iPhone XS. Display diagonal: 14.7 cm (5.8"), Display resolution: 2436 x 1125 pixels. Processor family: Apple, Processor model: A12. Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: iOS 12. Product colour: Gold. Weight: 177 g