Forza Refurbished Apple iPhone 5S, 10.2 cm (4"), 1136 x 640 pixels, 1.3 GHz, 16 GB, 8 MP, White
Forza Refurbished Apple iPhone 5S. Display diagonal: 10.2 cm (4"), Display resolution: 1136 x 640 pixels. Processor frequency: 1.3 GHz, Processor family: Apple, Processor: A7. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Product colour: White. Weight: 112 g