Flex IT logo

Flex IT HP EliteDesk 800 G3 MINI (Refurbished) Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65514
Info modified on:
28 Mar 2025, 02:05:13
Short summary description Flex IT HP EliteDesk 800 G3 MINI (Refurbished) Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:

Flex IT HP EliteDesk 800 G3 MINI (Refurbished), 3.2 GHz, Intel® Core™ i5, i5-6500, 8 GB, 256 GB, Windows 10 Pro

Long summary description Flex IT HP EliteDesk 800 G3 MINI (Refurbished) Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:

Flex IT HP EliteDesk 800 G3 MINI (Refurbished). Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.4 kg. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.