Flexi logo

Flexi DESIGN XS 3 m Black, Blue Dog Retractable lead

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4029
Info modified on:
14 Mar 2024, 19:51:26
Long product name Flexi DESIGN XS 3 m Black, Blue Dog Retractable lead:

DESIGN XS, 3m, 8kg

Short summary description Flexi DESIGN XS 3 m Black, Blue Dog Retractable lead:

Flexi DESIGN XS, Dog, Retractable lead, Black, Blue, Cord, 8 kg, Pattern

Long summary description Flexi DESIGN XS 3 m Black, Blue Dog Retractable lead:

Flexi DESIGN XS. Suitable for: Dog, Product type: Retractable lead, Product colour: Black, Blue. Length: 3 m

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.