Flex IT logo

Flex IT HP EliteBook 725 G4 (Refurbished) 31.8 cm (12.5") HD 8 GB 128 GB SSD Windows 10 Pro

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21926
Info modified on:
28 Mar 2025, 02:02:21
Short summary description Flex IT HP EliteBook 725 G4 (Refurbished) 31.8 cm (12.5") HD 8 GB 128 GB SSD Windows 10 Pro:

Flex IT HP EliteBook 725 G4 (Refurbished), 2.4 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 128 GB, Windows 10 Pro

Long summary description Flex IT HP EliteBook 725 G4 (Refurbished) 31.8 cm (12.5") HD 8 GB 128 GB SSD Windows 10 Pro:

Flex IT HP EliteBook 725 G4 (Refurbished). Processor frequency: 2.4 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.