Flex IT logo

Flex IT Dell OptiPlex 5040 SFF (Refurbished) Intel® Core™ i5 i5-6500 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro PC

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6639
Info modified on:
28 Mar 2025, 02:02:17
Short summary description Flex IT Dell OptiPlex 5040 SFF (Refurbished) Intel® Core™ i5 i5-6500 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro PC:

Flex IT Dell OptiPlex 5040 SFF (Refurbished), 3.2 GHz, Intel® Core™ i5, i5-6500, 8 GB, 128 GB, Windows 10 Pro

Long summary description Flex IT Dell OptiPlex 5040 SFF (Refurbished) Intel® Core™ i5 i5-6500 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro PC:

Flex IT Dell OptiPlex 5040 SFF (Refurbished). Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4.48 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.