Flex IT logo

Flex IT Lenovo ThinkCentre M900 Tiny (Refurbished) Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 192 GB SSD Windows 10 Pro Mini PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13237
Info modified on:
28 Mar 2025, 02:02:22
Short summary description Flex IT Lenovo ThinkCentre M900 Tiny (Refurbished) Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 192 GB SSD Windows 10 Pro Mini PC:

Flex IT Lenovo ThinkCentre M900 Tiny (Refurbished), 2.5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, 192 GB, Windows 10 Pro

Long summary description Flex IT Lenovo ThinkCentre M900 Tiny (Refurbished) Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 192 GB SSD Windows 10 Pro Mini PC:

Flex IT Lenovo ThinkCentre M900 Tiny (Refurbished). Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 192 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.