Fixpoint 3 x AA, 1100mAh industrial rechargeable battery Nickel-Metal Hydride (NiMH) 3.6 V

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2264
Info modified on:
04 Apr 2019, 11:16:56
Long product name Fixpoint 3 x AA, 1100mAh industrial rechargeable battery Nickel-Metal Hydride (NiMH) 3.6 V:

29270 - 3 x AA, 1100mAh, NIMH, 3.6V

Short summary description Fixpoint 3 x AA, 1100mAh industrial rechargeable battery Nickel-Metal Hydride (NiMH) 3.6 V:

Fixpoint 3 x AA, 1100mAh, 1100 mAh, Nickel-Metal Hydride (NiMH), 3.6 V, Green

Long summary description Fixpoint 3 x AA, 1100mAh industrial rechargeable battery Nickel-Metal Hydride (NiMH) 3.6 V:

Fixpoint 3 x AA, 1100mAh. Battery capacity: 1100 mAh, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 3.6 V, Product colour: Green

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.