Fellowes logo

Fellowes AutoMax 150C paper shredder Cross shredding 23 cm Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80926
Info modified on:
20 Apr 2023, 08:59:00
Short summary description Fellowes AutoMax 150C paper shredder Cross shredding 23 cm Black, Grey:

Fellowes AutoMax 150C, Cross shredding, 23 cm, 4 x 38 mm, 32 L, 3350 mm/min, 150 sheets

Long summary description Fellowes AutoMax 150C paper shredder Cross shredding 23 cm Black, Grey:

Fellowes AutoMax 150C. Shredding type: Cross shredding, Working width: 23 cm, Shredding size: 4 x 38 mm. Width: 344.5 mm, Depth: 515.9 mm, Height: 539.8 mm. Package width: 575 mm, Package depth: 620 mm, Package height: 406 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.