Fellowes logo

Fellowes 53C paper shredder Cross shredding 22 cm Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137710
Info modified on:
17 May 2024, 11:24:57
Short summary description Fellowes 53C paper shredder Cross shredding 22 cm Black:

Fellowes 53C, Cross shredding, 22 cm, 35 mm, 23 L, 2000 mm/min, 10 sheets

Long summary description Fellowes 53C paper shredder Cross shredding 22 cm Black:

Fellowes 53C. Shredding type: Cross shredding, Working width: 22 cm, Shredding size: 35 mm. Width: 245 mm, Depth: 355 mm, Height: 455 mm. Dimensions (WxDxH): 338 x 196 x 400 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.