Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Faro 751320 outdoor lighting Outdoor pedestal/post lighting
:
SCREEN Dark grey pole lamp 3.7M 4000K 360º
The long product name of Faro 751320 outdoor lighting Outdoor pedestal/post lighting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SCREEN Dark grey pole lamp 3.7M 4000K 360º
More>>>
Short summary description Faro 751320 outdoor lighting Outdoor pedestal/post lighting:
This short summary of the Faro 751320 outdoor lighting Outdoor pedestal/post lighting data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 751320, Outdoor pedestal/post lighting, Aluminium, IP65, I, 4000 K, 100-240 V
Long summary description Faro 751320 outdoor lighting Outdoor pedestal/post lighting:
This is an auto-generated long summary of Faro 751320 outdoor lighting Outdoor pedestal/post lighting based on the first three specs of the first five spec groups.
Faro 751320. Type: Outdoor pedestal/post lighting, Housing material: Aluminium, International Protection (IP) code: IP65. Colour temperature (min): 4000 K. Input voltage: 100-240 V, AC input voltage: 100-240 V. Height: 3700 mm, Weight: 20.6 kg. Quantity per pack: 1 pc(s)