Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Outdoor wall lighting E27
- - Housing material: Acrylonitrile butadiene styrene (ABS) IP54
- - 1 bulb(s) 15 W
Long product name Faro 71519 outdoor lighting Outdoor wall lighting E27
:
VIEW Dark grey wall lamp
The long product name of Faro 71519 outdoor lighting Outdoor wall lighting E27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
VIEW Dark grey wall lamp
More>>>
Short summary description Faro 71519 outdoor lighting Outdoor wall lighting E27:
This short summary of the Faro 71519 outdoor lighting Outdoor wall lighting E27 data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 71519, Outdoor wall lighting, Acrylonitrile butadiene styrene (ABS), IP54, II, E27, 1 bulb(s)
Long summary description Faro 71519 outdoor lighting Outdoor wall lighting E27:
This is an auto-generated long summary of Faro 71519 outdoor lighting Outdoor wall lighting E27 based on the first three specs of the first five spec groups.
Faro 71519. Type: Outdoor wall lighting, Housing material: Acrylonitrile butadiene styrene (ABS), International Protection (IP) code: IP54. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb power: 15 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Width: 85 mm, Length: 290 mm, Height: 100 mm. Quantity per pack: 1 pc(s)