Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Faro 64310-40 table lamp E27 15 W White
:
SAMBA White/ribbon green table lamp
The long product name of Faro 64310-40 table lamp E27 15 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SAMBA White/ribbon green table lamp
More>>>
Short summary description Faro 64310-40 table lamp E27 15 W White:
This short summary of the Faro 64310-40 table lamp E27 15 W White data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 64310-40, White, Steel, Bedroom, IP20, II, E27
Long summary description Faro 64310-40 table lamp E27 15 W White:
This is an auto-generated long summary of Faro 64310-40 table lamp E27 15 W White based on the first three specs of the first five spec groups.
Faro 64310-40. Product colour: White, Material: Steel, Suitable location: Bedroom. Fitting/cap type: E27, Bulb power: 15 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Height: 485 mm, Length: 250 mm, Weight: 1.89 kg