Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 24 W
- - Color Rendering Index (CRI): 82
- - IP20
- - Energy efficiency class: A
- - Black
Long product name Faro 32504202 ceiling lighting A
:
MINI-OPTIC Black downlight LED HE 24W 2700K 20° 3145
The long product name of Faro 32504202 ceiling lighting A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MINI-OPTIC Black downlight LED HE 24W 2700K 20° 3145
More>>>
Short summary description Faro 32504202 ceiling lighting A:
This short summary of the Faro 32504202 ceiling lighting A data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 32504202, 3145 lm, IP20, Black
Long summary description Faro 32504202 ceiling lighting A:
This is an auto-generated long summary of Faro 32504202 ceiling lighting A based on the first three specs of the first five spec groups.
Faro 32504202. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 24 W, Colour temperature (min): 2700 K, Luminous flux: 3145 lm. Energy efficiency class: A. Height: 110 mm, Weight: 610 g, Length: 135 mm