Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Rail lighting spot LED Black
- - IP20 Protection class: I
- - 24 W
- - 4000 K 56° Color Rendering Index (CRI): 70
Long product name Faro 010903602W spotlight Rail lighting spot LED
:
MINI SIGMA black projector LED MEAT 24W 4000K 56º CASAMBI
The long product name of Faro 010903602W spotlight Rail lighting spot LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MINI SIGMA black projector LED MEAT 24W 4000K 56º CASAMBI
More>>>
Short summary description Faro 010903602W spotlight Rail lighting spot LED:
This short summary of the Faro 010903602W spotlight Rail lighting spot LED data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 010903602W, Rail lighting spot, LED, 4000 K, 220-240 V, Black
Long summary description Faro 010903602W spotlight Rail lighting spot LED:
This is an auto-generated long summary of Faro 010903602W spotlight Rail lighting spot LED based on the first three specs of the first five spec groups.
Faro 010903602W. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 4000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: Black