Fantec P2550 + WiFi Media Player black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2678
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fantec P2550 + WiFi Media Player black:

P2550 + WiFi Media Player black, 3.5" SATA, HDMI 1.3, FULL HD 1080P, USB2.0 host, Card Reader

Short summary description Fantec P2550 + WiFi Media Player black:

Fantec P2550 + WiFi Media Player black, Black, BMP, GIF, JPG, PNG, TIF, ASF, AVCHD, AVI, DAT, FLV, MKV, MOV, MP4, MPG, RM, RMVB, VOB, WMV, XviD, ASS, SMI, SRT, SSA, SUB, 2 TB, MMC, MS pro, SD, SDHC

Long summary description Fantec P2550 + WiFi Media Player black:

Fantec P2550 + WiFi Media Player black. Product colour: Black, Image formats supported: BMP, GIF, JPG, PNG, TIF, Video compression formats: ASF, AVCHD, AVI, DAT, FLV, MKV, MOV, MP4, MPG, RM, RMVB, VOB, WMV, XviD. Maximum storage capacity: 2 TB, Compatible memory cards: MMC, MS pro, SD, SDHC, HDD size: 3.5". MP3 bit rates: 32 - 320 Kbit/s. Networking features: WLAN 802.11 b/g/n, Wi-Fi data rate (max): 300 Mbit/s. Power requirements: 100-240V ~47-63Hz, 2A

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.