Fantec SHP-250AJ, Wired, 30 - 16000 Hz, Music, 196 g, Headset, Black, Pink
Fantec SHP-250AJ. Product type: Headset. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 30 - 16000 Hz. Cable length: 1.2 m. Weight: 196 g. Product colour: Black, Pink