EZVIZ logo

EZVIZ CS-CV216-A0-31(W)(E)FR Bullet IP security camera Outdoor 1280 x 720 pixels Ceiling/wall

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88006
Info modified on:
04 Nov 2024, 15:16:05
Short summary description EZVIZ CS-CV216-A0-31(W)(E)FR Bullet IP security camera Outdoor 1280 x 720 pixels Ceiling/wall:

EZVIZ CS-CV216-A0-31(W)(E)FR, IP security camera, Outdoor, Wired & Wireless, Ceiling/wall, White, Bullet

Long summary description EZVIZ CS-CV216-A0-31(W)(E)FR Bullet IP security camera Outdoor 1280 x 720 pixels Ceiling/wall:

EZVIZ CS-CV216-A0-31(W)(E)FR. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0.02 lx. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Night vision distance: 30 m, LED type: IR

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.