Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58765
Info modified on:
20 Dec 2024, 05:37:17
Short summary description EZVIZ C8PF:

EZVIZ C8PF, IP security camera, Indoor & outdoor, Wired & Wireless, UL, FCC, CE, WEEE, REACH, RoHS, Ceiling/wall, White

Long summary description EZVIZ C8PF:

EZVIZ C8PF. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Spherical. Tilt angle range: 0 - 80°, Pan range: 0 - 340°, Adjustment shutter speed: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Digital zoom: 8x, Lens diameter (wide): 2.8 mm, Lens diameter (tele): 1.2 cm

Video
The Story
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.