EZVIZ logo

EZVIZ C6N Smart Indoor Smart Security PT Cam, with Motion Tracking - Black

Data-sheet quality:
created/standardized by Icecat
Product views:
15529
Info modified on:
10 Aug 2024, 08:37:15
Short summary description EZVIZ C6N Smart Indoor Smart Security PT Cam, with Motion Tracking - Black:

EZVIZ C6N Smart Indoor Smart Security PT Cam, with Motion Tracking - Black, IP security camera, Indoor, Wireless, Amazon Alexa & Google Assistant, Internal, 20 MHz

Long summary description EZVIZ C6N Smart Indoor Smart Security PT Cam, with Motion Tracking - Black:

EZVIZ C6N Smart Indoor Smart Security PT Cam, with Motion Tracking - Black. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Product colour: White, Form factor: Spherical, Housing material: Plastic. Field of view (FOV) angle: 360°, Angle of rotation: 340°, Lens viewing angle, horizontal: 75°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"), Effective sensor resolution: 1080 pixels. Ethernet interface type: Gigabit Ethernet, Networking standards: IEEE 802.11b, Wi-Fi standards: 802.11b

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.