EZVIZ logo

EZVIZ ezWireLess Kit video surveillance kit Wired & Wireless 8 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82196
Info modified on:
15 Jan 2024, 14:41:58
Short summary description EZVIZ ezWireLess Kit video surveillance kit Wired & Wireless 8 channels:

EZVIZ ezWireLess Kit, Wired & Wireless, Wi-Fi/RJ-45, Outdoor, 103°, 118°, 30 m

Long summary description EZVIZ ezWireLess Kit video surveillance kit Wired & Wireless 8 channels:

EZVIZ ezWireLess Kit. Connectivity technology: Wired & Wireless, Camera interface: Wi-Fi/RJ-45, Placement supported: Outdoor. Channels quantity: 8 channels, Storage media type: HDD, Total storage capacity: 1.02 TB. Ethernet interface type: Fast Ethernet, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Frequency band: 2.4 - 2.4835 GHz. Power source type: DC, Power consumption (max): 6 W. Camera width: 15 cm, Camera depth: 8.58 cm, Camera height: 7.16 cm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.