EZVIZ logo

EZVIZ BD-2804B1 video surveillance kit Wired 8 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20718
Info modified on:
04 Nov 2024, 11:03:55
Short summary description EZVIZ BD-2804B1 video surveillance kit Wired 8 channels:

EZVIZ BD-2804B1, Wired, Bullet, RJ-45, Indoor/outdoor, 2.8 mm, Horizontal/Vertical

Long summary description EZVIZ BD-2804B1 video surveillance kit Wired 8 channels:

EZVIZ BD-2804B1. Connectivity technology: Wired, Surveillance camera form factor: Bullet, Camera interface: RJ-45. Channels quantity: 8 channels, Storage media type: HDD, Total storage capacity: 1 TB. Ethernet interface type: Fast Ethernet. Recorder power consumption (typical): 20 W, Input voltage: 12 V. Camera width: 7 cm, Camera depth: 16.4 cm, Camera weight: 183.7 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.