Ewent logo

Ewent Play PL3321 Headset Wired Head-band Gaming Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86264
Info modified on:
14 Mar 2024, 19:48:10
End of life date:
01 Dec 2023
Short summary description Ewent Play PL3321 Headset Wired Head-band Gaming Black:

Ewent Play PL3321, Wired, Gaming, 50 - 20000 Hz, 335 g, Headset, Black

Long summary description Ewent Play PL3321 Headset Wired Head-band Gaming Black:

Ewent Play PL3321. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 50 - 20000 Hz. Cable length: 1.5 m. Weight: 335 g. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.