Erazer logo

Erazer X81044 mouse Gaming Right-hand USB Type-A Laser 8000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91067
Info modified on:
15 Oct 2024, 21:33:37
Short summary description Erazer X81044 mouse Gaming Right-hand USB Type-A Laser 8000 DPI:

Erazer X81044, Right-hand, Laser, USB Type-A, 8000 DPI, Black

Long summary description Erazer X81044 mouse Gaming Right-hand USB Type-A Laser 8000 DPI:

Erazer X81044. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.