Erazer logo

Erazer Gaming PC X5337 E Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49290
Info modified on:
15 Oct 2024, 21:35:19
Short summary description Erazer Gaming PC X5337 E Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Black:

Erazer Gaming PC X5337 E, 3.6 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, DVD Super Multi DL, Windows 8.1

Long summary description Erazer Gaming PC X5337 E Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Black:

Erazer Gaming PC X5337 E. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 770. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.