Erazer logo

Erazer X7815 Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104284
Info modified on:
24 Jan 2025, 20:40:46
Short summary description Erazer X7815 Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Black:

Erazer X7815, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.5 TB

Long summary description Erazer X7815 Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Black:

Erazer X7815. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.