Erazer logo

Erazer X6811 Intel® Core™ i7 i7-740QM Laptop 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27208
Info modified on:
24 Jan 2025, 20:54:28
Short summary description Erazer X6811 Intel® Core™ i7 i7-740QM Laptop 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

Erazer X6811, Intel® Core™ i7, 1.73 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description Erazer X6811 Intel® Core™ i7 i7-740QM Laptop 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

Erazer X6811. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.