Erazer Hunter X20, 3.6 GHz, Intel® Core™ i7, i7-12700K, 32 GB, 5 TB, Windows 11 Home
Erazer Hunter X20. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-12700K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 5 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Home. Power supply: 750 W. Chassis type: Tower. Product type: PC. Product colour: Black