Equip logo

Equip USB 3.2 Gen 2 Type-C to C, M/M, 0.5m, 5A

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39175
Info modified on:
19 Feb 2025, 15:40:11
Short summary description Equip USB 3.2 Gen 2 Type-C to C, M/M, 0.5m, 5A:

Equip USB 3.2 Gen 2 Type-C to C, M/M, 0.5m, 5A, 0.5 m, USB C, USB C, USB 3.2 Gen 2 (3.1 Gen 2), 10 Gbit/s, Silver, White

Long summary description Equip USB 3.2 Gen 2 Type-C to C, M/M, 0.5m, 5A:

Equip USB 3.2 Gen 2 Type-C to C, M/M, 0.5m, 5A. Cable length: 0.5 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 10 Gbit/s, Connector contacts plating: Gold, Product colour: Silver, White, Magnetically shielded

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.