Epson logo

Epson Lens - ELPLU04 - G7000 & L1000 Series ST off axis 2

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160646
Info modified on:
03 Aug 2022, 11:26:11
Short summary description Epson Lens - ELPLU04 - G7000 & L1000 Series ST off axis 2:

Epson Lens - ELPLU04 - G7000 & L1000 Series ST off axis 2, 1.0 - 1.2x, 14.8 - 17.7 mm, 2 - 2.1, Black, Pro L1500 Pro L1505, Japan

Long summary description Epson Lens - ELPLU04 - G7000 & L1000 Series ST off axis 2:

Epson Lens - ELPLU04 - G7000 & L1000 Series ST off axis 2. Zoom ratio: 1.0 - 1.2x, Focal length range: 14.8 - 17.7 mm, Aperture range (F-F): 2 - 2.1. Weight: 3.1 kg, Package width: 245 mm, Package depth: 422 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.