Epson logo

Epson EB-L1755U

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144745
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson EB-L1755U:

Epson EB-L1755U, 15000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2000:1, 16:10, 1524 - 12700 mm (60 - 500")

Long summary description Epson EB-L1755U:

Epson EB-L1755U. Projector brightness: 15000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focal length range: 36 - 57.35 mm, Aperture range (F-F): 1.8 - 2.5, Zoom type: Auto. Video colour modes: Cinema, Dynamic, Presentation, DICOM simulation mode, Multi-projection, BT.709. Serial interface type: RS-232C

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.