Epson EB-U42, 3600 ANSI lumens, 3LCD, 1080p (1920x1080), 15000:1, 16:10, 762 - 7620 mm (30 - 300")
Epson EB-U42. Projector brightness: 3600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 20.42 - 24.5 mm, Zoom type: Manual. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Noise level: 37 dB