Epson logo

Epson PowerLite W05 Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25883
Info modified on:
14 Mar 2024, 19:27:39
Short summary description Epson PowerLite W05 Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White:

Epson PowerLite W05, 3300 ANSI lumens, 3LCD, WXGA (1280x800), 15000:1, 16:10, 838.2 - 8128 mm (33 - 320")

Long summary description Epson PowerLite W05 Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White:

Epson PowerLite W05. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.49 - 1.72. Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Noise level: 37 dB, Noise level (economic mode): 28 dB

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.