Epson logo

Epson EB-S05 Standard throw projector 3200 ANSI lumens 3LCD SVGA (858x600) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77640
Info modified on:
14 Mar 2024, 17:08:26
Short summary description Epson EB-S05 Standard throw projector 3200 ANSI lumens 3LCD SVGA (858x600) White:

Epson EB-S05, 3200 ANSI lumens, 3LCD, SVGA (858x600), 15000:1, 4:3, 4:3, 16:10, 16:9

Long summary description Epson EB-S05 Standard throw projector 3200 ANSI lumens 3LCD SVGA (858x600) White:

Epson EB-S05. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (858x600). Light source type: Lamp, Service life of light source: 10000 h, Lamp type: UHE. Focus: Manual, Zoom type: Auto, Zoom ratio: 1.35:1. Analog signal format system: NTSC, PAL, SECAM. Noise level: 28 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.