Epson logo

Epson EB-680Wi Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) White, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142196
Info modified on:
30 May 2023, 12:08:03
Short summary description Epson EB-680Wi Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) White, Grey:

Epson EB-680Wi, 3200 ANSI lumens, 3LCD, WXGA (1280x800), 14000:1, 16:10, 1524 - 2540 mm (60 - 100")

Long summary description Epson EB-680Wi Ultra short throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) White, Grey:

Epson EB-680Wi. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 3.7 mm, Fixed focal length: 3.7 mm. Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB, Whiteboard. Serial interface type: RS-232C

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.