Epson logo

Epson EX3240 Portable projector 3200 ANSI lumens 3LCD SVGA (800x600) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76074
Info modified on:
09 Jun 2021, 09:59:18
Short summary description Epson EX3240 Portable projector 3200 ANSI lumens 3LCD SVGA (800x600) White:

Epson EX3240, 3200 ANSI lumens, 3LCD, SVGA (800x600), 4:3, 762 - 8890 mm (30 - 350"), 15000:1

Long summary description Epson EX3240 Portable projector 3200 ANSI lumens 3LCD SVGA (800x600) White:

Epson EX3240. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Zoom type: Manual, Zoom ratio: 1.35:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM. Noise level: 37 dB, Noise level (economic mode): 29 dB

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.