Epson logo

Epson EH-TW5200 Standard throw projector 2000 ANSI lumens 3LCD 1080p (1920x1080) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35181
Info modified on:
09 Jun 2021, 09:55:11
Short summary description Epson EH-TW5200 Standard throw projector 2000 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:

Epson EH-TW5200, 2000 ANSI lumens, 3LCD, 1080p (1920x1080), 15000:1, 16:9, 863.6 - 8331.2 mm (34 - 328")

Long summary description Epson EH-TW5200 Standard throw projector 2000 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:

Epson EH-TW5200. Projector brightness: 2000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 720p, Video colour modes: Cinema, Dynamic, Game, Living room. USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.