Epson logo

Epson EX5220 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70733
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EX5220 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) Black:

Epson EX5220, 3000 ANSI lumens, 3LCD, XGA (1024x768), 10000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EX5220 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) Black:

Epson EX5220. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.58 - 1.72. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 640 x 480 (VGA), Video processing: 10 bit. USB connector type: USB Type-A, USB Type-B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.