Epson logo

Epson VS210 Large venue projector 2600 ANSI lumens 3LCD SVGA (800x600) Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19048
Info modified on:
18 Jun 2021, 16:45:08
Short summary description Epson VS210 Large venue projector 2600 ANSI lumens 3LCD SVGA (800x600) Black, White:

Epson VS210, 2600 ANSI lumens, 3LCD, SVGA (800x600), 3000:1, 4:3, 4:3

Long summary description Epson VS210 Large venue projector 2600 ANSI lumens 3LCD SVGA (800x600) Black, White:

Epson VS210. Projector brightness: 2600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.7 - 16.7 mm, Aperture range (F-F): 1.44 - 1.44. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1280.... USB connector type: USB Type-B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.